IEC 60068-2-64

AMENDMENT 1 Environmental testing – Part 2-64: Tests – Test Fh: Vibration, broadband random and guidance

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 2019
Status: inactive
Page Count: 26
ICS Code (Environmental testing): 19.040

Document History

October 1, 2019
Environmental testing – Part 2-64: Tests – Test Fh: Vibration, broadband random and guidance
This part of IEC 60068 demonstrates the adequacy of specimens to resist dynamic loads without unacceptable degradation of its functional and/or structural integrity when subjected to the specified...
IEC 60068-2-64
October 1, 2019
AMENDMENT 1 Environmental testing – Part 2-64: Tests – Test Fh: Vibration, broadband random and guidance
A description is not available for this item.
April 1, 2008
Environmental testing – Part 2-64: Tests – Test Fh: Vibration, broadband random and guidance
Object The object of this International Standard is to provide two standard test methods (method 1 and method 2) for determining the ability of a specimen to withstand specified severities of...
May 1, 1993
Environmental Testing Part 2: Test Methods Test Fh: Vibration, Broad-Band Random (Digital Control) and Guidance
Object The object of this International Standard is to provide two standard test methods (method 1 and method 2) for determining the ability of a specimen to withstand specified severities of...
Advertisement