ASTM International - ASTM A270/A270M-15(2019)
Standard Specification for Seamless and Welded Austenitic and Ferritic/Austenitic Stainless Steel Sanitary Tubing
| Organization: | ASTM International |
| Publication Date: | 1 September 2019 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification covers grades of seamless, welded, and heavily cold worked welded austenitic and ferritic/austenitic stainless steel sanitary tubing intended for use in the dairy and food industry and having special surface finishes. Pharmaceutical quality may be requested, as a supplementary requirement.
1.2 This specification covers tubes in sizes up to and including 12 in. [300 mm] in outside diameter.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.4 Optional supplementary requirements are provided, and when one or more of these are desired, each shall be so stated in the order.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers grades of seamless, welded, and heavily cold worked austenitic and ferritic/austenitic stainless steel sanitary tubing. Seamless tubes shall be manufactured by a process... View More
Document History