CEN - EN ISO 3743-2

Acoustics - Determination of sound power levels of noise sources using sound pressure - Engineering methods for small, movable sources in reverberant fields - Part 2: Methods for special reverberation test rooms

active, Most Current
Organization: CEN
Publication Date: 1 September 2019
Status: active
Page Count: 48
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
scope:

This document specifies a relatively simple engineering method for determining the sound power levels of small, movable noise sources. The methods specified in this document are suitable for measurements of all types of noise within a specified frequency range, except impulsive noise consisting of isolated bursts of sound energy which are covered by ISO 3744 and ISO 3745.

NOTE A classification of different types of noise is given in ISO 12001.

Document History

EN ISO 3743-2
September 1, 2019
Acoustics - Determination of sound power levels of noise sources using sound pressure - Engineering methods for small, movable sources in reverberant fields - Part 2: Methods for special reverberation test rooms
This document specifies a relatively simple engineering method for determining the sound power levels of small, movable noise sources. The methods specified in this document are suitable for...
July 1, 2009
Acoustics - Determination of sound power levels of noise sources using sound pressure - Engineering methods for small, movable sources in reverberant fields - Part 2: Methods for special reverberation test rooms
General This part of ISO 3743 specifies a relatively simple engineering method for determining the sound power levels of small, movable noise sources. The measurements are carried out when the...
August 1, 1996
Acoustics - Determination of Sound Power Levels of Noise Sources Using Sound Pressure - Engineering Methods for Small, Movable Sources in Reverberant Fields - Part 2: Methods for Special Reverberation Test Rooms
A description is not available for this item.

References

Advertisement