CSA ISO/IEC 13247
Information technology — Telecommunications and information exchange between systems — Broadband Private Integrated Services Network — Inter-exchange signalling protocol — Basic call/connection control
| Organization: | CSA |
| Publication Date: | 1 January 2001 |
| Status: | active |
| Page Count: | 161 |
| ICS Code (Networking): | 35.110 |
scope:
This International Standard defines the signalling protocol for the purpose of basic call/connection control at the Q reference Point between Private Integrated Services Network Exchanges (PINXs) connected together within a Broadband Private Integrated Services Network (B-PISN) employing Asynchronous Transfer Mode (ATM). This International Standard is part of the B-QSIG signalling System.
The Q reference Point is defined in ISO/IEC 11579-1.
This International Standard is an application of the signalling protocol that forms part of the ATM Forum's PNNI 1.0 specification, which in turn is based on ITU-T Recommendation Q.2931, including the provisions for symmetrical Operation described in annex H of recommendation Q.2931. Technical differentes compared with the signalling protocol specified in PNNI 1.0 are summarized in annex J. Guidelines for interworking between a network employing the signalling protocol specified in this International Standard and a network employing the ATM Forum's PNNI 1.0 specification are given in annex L.
This International Standard is applicable to PINXs which interconnect to form a B-PISN using static hop-by-hop routeing. It therefore complements the ATM Forum's PNNI 1.0 specification, which is applicable to networks that employ dynamic Source routeing.
The basic capabilities supported by the protocol specified in this International Standard are listed below and described in more detail in annex F:
- demand (switched) virtual channel and virtual path connections;
- Point-to-Point switched virtual channel and virtual path connections;
- Point-to-multipoint virtual channel connections;
- connections with symmetric or asymmetric bandwidth requirements;
- Single-connection (Point-to-Point) calls;
- basic signalling functions via protocol messages, information elements, and procedures;
- CBR, VBR (realtime and non-realtime), UBR and ABR Service categories;
- negotiation of certain signalling Parameters;
- inter-PINX virtual channel identifier (IPVCI) negotiation;
- out-of-band signalling for all signalling messages;
- error recovery;
- B-PISN addressing formats;
- end-to-end compatibility Parameter identification;
- signalling interworking with N-PISN and Provision of N-PISN Services;
- forward compatibility;
- call/connection handling at different types of PINX, including Transit PINX, Originating PINX, Terminating PINX, Incoming Gateway PINX, Outgoing Gateway PINX and Interworking PINX;
- Signalling of individual Q0S Parameters
- ATM anycast addresses
- Negotiation of ATM traffit descriptors
- Soft PVPC and PVCC support
- Generic Identifier Transport
Document History