CEN - EN 12390-16
Testing hardened concrete — Part 16: Determination of the shrinkage of concrete
| Organization: | CEN |
| Publication Date: | 1 October 2019 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
This document specifies the procedure for the determination of total shrinkage of concrete specimens in drying conditions.
NOTE 1 Possible shrinkage or length changes occurring before 24 h of age, and which could have significant amplitude and/or consequences, in case of restraint, could need to be measured according to a complementary procedure not covered by this document.
NOTE 2 Information on a simplified procedure for the determination of autogenous shrinkage is given in Annex A.
The test is suitable for specimens having a declared value of D of the coarsest fraction of aggregates actually used in the concrete (Dmax) not greater than 32 mm.
Document History