CSA ISO/IEC 15507
Information technology — Telecommunications and information exchange between systems — Private Integrated Services Network — Inter-exchange signalling protocol — PINX clock synchronization
| Organization: | CSA |
| Publication Date: | 1 January 2001 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Networking): | 35.110 |
scope:
This International Standard specifies the signalling protocol for the support of clock synchronization (SYNC-SIG) between Private Integrated Services Network Exchanges (PINXs) connected together within a Private Integrated Services Network (PISN).
This protocol supports the synchronization of a PISN using the different sources of clocks available to each PINX. The protocol is based on the method of synchronization described in annex F of the International Standard ISO/IEC 11573.
This International Standard is applicable to PINXs which can be interconnected to form a PISN.
Document History