CSA ISO/IEC 10746-4
Information technology — Open Distributed Processing — Reference Model: Architectural semantics AMENDMENT 1: Computational formalization
| Organization: | CSA |
| Publication Date: | 1 January 2003 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Software): | 35.080 |
scope:
ITU-T Rec. X.904 | ISO/IEC 10746-4: Architectural Semantics: contains a formalisation of the ODP modelling concepts defined in ITU-T Rec. X.902 | ISO/IEC 10746-2, clauses 8 and 9, and a formalisation of the viewpoint languages of ITU-T Rec. X.903 | ISO/IEC 10746-3. The formalisation is achieved by interpreting each concept in terms of the constructs of the different standardised formal description techniques. This text is normative.
with
ITU-T Rec. X.904 | ISO/IEC 10746-4: Architectural Semantics: contains a formalization of the ODP modelling concepts defined in ITU-T Rec. X.902 | ISO/IEC 10746-2, clauses 8 and 9, and a formalization of the computational viewpoint language of ITU-T Rec. X.903 | ISO/IEC 10746-3. The formalization is achieved by interpreting each concept in terms of the constructs of the different standardized formal description techniques. This text is normative.
The purpose of this Recommendation | International Standard is to provide an architectural semantics for ODP. This essentially takes the form of an interpretation of the basic modelling and specification concepts of ITU-T Rec. X.902 | ISO/IEC 10746-2 and the viewpoint languages of ITU-T Rec. X.903 | ISO/IEC 10746-3, using the various features of different formal specification languages. An architectural semantics is developed in four different formal specification languages: LOTOS, ESTELLE, SDL and Z. The result is a formalisation of ODP's architecture. Through a process of iterative development and feedback, this has improved the consistency of ITU-T Rec. X.902 | ISO/IEC 10746-2 and ITU-T Rec. X.903 | ISO/IEC 10746-3.
with
The purpose of this Recommendation | International Standard is to provide an architectural semantics for ODP. This essentially takes the form of an interpretation of the basic modelling and specification concepts of ITU-T Rec. X.902 | ISO/IEC 10746-2 and the computational viewpoint language of ITU-T Rec. X.903 | ISO/IEC 10746-3, using the various features of different formal specification languages. An architectural semantics is developed in four different formal specification languages: LOTOS, ESTELLE, SDL and Z. The result is a formalization of ODP's architecture. Through a process of iterative development and feedback, this has improved the consistency of ITU-T Rec. X.902 | ISO/IEC 10746-2 and ITU-T Rec. X.903 | ISO/IEC 10746-3.
Annex A shows one way in which the computational viewpoint language of ITU-T Rec. X.903 | ISO/IEC 10746-3 can be represented in the formal languages LOTOS, SDL, Z and Estelle. This Recommendation | International Standard also makes use of the concepts defined in ITU-T Rec. X.902 | ISO/IEC 10746-2.
Document History