CSA O153

Poplar plywood

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2019
Status: active
Page Count: 42
ICS Code (Plywood): 79.060.10
scope:

This Standard applies to exterior bond, all-veneer plywood that has a minimum of three plies and whose outermost plies have parallel grain direction.

This Standard specifies requirements for

a) a quality system;

b) materials;

c) panel construction;

d) bonding;

e) veneer and panel grades;

f) dimensions and tolerances;

g) marking; and

h) testing.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

CSA O153
January 1, 2019
Poplar plywood
This Standard applies to exterior bond, all-veneer plywood that has a minimum of three plies and whose outermost plies have parallel grain direction. This Standard specifies requirements for a) a...
January 1, 2013
Poplar Plywood
This Standard applies to exterior bond, all-veneer plywood with a minimum of three plies and parallel grain direction of the face and back plies. This Standard specifies requirements for a) a...
January 1, 2013
Poplar Plywood
This Standard applies to exterior bond, all-veneer plywood with a minimum of three plies and parallel grain direction of the face and back plies. This Standard specifies requirements for a) a...
April 1, 1980
Poplar Plywood
This Standard covers minimum requirements for construction, sizes, regular grades, specialty panels, manufacturing tolerances and glue bond types for Poplar plywood intended for construction and...
January 1, 1980
Poplar Plywood
This Standard covers minimum requirements for construction, sizes, regular grades, specialty panels, manufacturing tolerances and glue bond types for Poplar plywood intended for construction and...

References

Advertisement