CSA ISO/IEC 23000-17
Information technology — Multimedia application format (MPEG-A) — Part 17: Multiple sensorial media application format
active, Most Current
Buy Now
| Organization: | CSA |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
scope:
This document specifies a file format which is capable of storage, interchange, management, editing and presentation of multiple sensorial media contents based on the ISO base media file format. The file format provides the overall structure for storing multiple sensorial media contents.
Document History
CSA ISO/IEC 23000-17
January 1, 2019
Information technology — Multimedia application format (MPEG-A) — Part 17: Multiple sensorial media application format
This document specifies a file format which is capable of storage, interchange, management, editing and presentation of multiple sensorial media contents based on the ISO base media file format. The...