CEN - EN ISO 17872

Paints and varnishes - Guidelines for the introduction of scribe marks through coatings on metallic panels for corrosion testing

active, Most Current
Organization: CEN
Publication Date: 1 October 2019
Status: active
Page Count: 32
ICS Code (Paints and varnishes): 87.040
scope:

This document describes methods of scribing coated steel or test-pieces for corrosion tests, where the coating system is applied at dry film thicknesses of less than 500 μm. It is intended as a guideline only, being based on the results of a collaborative trial with no subsequent corrosion testing having been carried out to determine the suitability of the introduced scribe marks for such tests.

This document covers the scribing of metallic panels or test pieces (chemically treated or not) made from:

- steel;

- galvanized steel;

- aluminium alloys;

- magnesium alloys.

It does not cover the scribing of electroplated metal or clad aluminium panels.

Document History

EN ISO 17872
October 1, 2019
Paints and varnishes - Guidelines for the introduction of scribe marks through coatings on metallic panels for corrosion testing
This document describes methods of scribing coated steel or test-pieces for corrosion tests, where the coating system is applied at dry film thicknesses of less than 500 μm. It is intended as a...
March 1, 2007
Paints and varnishes - Guidelines for the introduction of scribe marks through coatings on metallic panels for corrosion testing
A description is not available for this item.

References

Advertisement