ETSI - TS 103 544-14
Publicly Available Specification (PAS); Intelligent Transport Systems (ITS); MirrorLink®; Part 14: Application Certificates
| Organization: | ETSI |
| Publication Date: | 1 October 2019 |
| Status: | active |
| Page Count: | 39 |
scope:
The present document is part of the MirrorLink® specification which specifies an interface for enabling remote user interaction of a mobile device via another device. The present document is written having a vehicle head-unit to interact with the mobile device in mind, but it will similarly apply for other devices, which provide a color display, audio input/output and user input mechanisms.
MirrorLink provides the ability to run certified applications on MirrorLink server devices that can be launched from the MirrorLink client device. In order to improve safety and ensure a quality user experience, an application certification program is implemented that will control, which applications can be used with MirrorLink in drive on in non-drive situations.
Document History