DS/EN ISO 140-14

Acoustics - Measurement of sound insulation in buildings and of building elements - Part 14: Guidelines for special situations in the field

inactive
Organization: DS
Publication Date: 25 November 2004
Status: inactive
Page Count: 42
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

This standard concerns field measurements of airborne sound insulation and impact sound insulation and is to be used as a supplement to ISO 140-4 and ISO 140-7. The standard contains guidelines on sound insulation measurements in special situations in the field not directly covered by ISO 140-4 and ISO 140-7.

Document History

July 17, 2008
Acoustics - Measurement of sound insulation in buildings and of building elements - Part 14: Guidelines for special situations in the field
This standard concerns field measurements of airborne sound insulation and impact sound insulation and is to be used as a supplement to ISO 140-4 and ISO 140-7. The standard contains guidelines on...
DS/EN ISO 140-14
November 25, 2004
Acoustics - Measurement of sound insulation in buildings and of building elements - Part 14: Guidelines for special situations in the field
This standard concerns field measurements of airborne sound insulation and impact sound insulation and is to be used as a supplement to ISO 140-4 and ISO 140-7. The standard contains guidelines on...
Advertisement