CEN - EN ISO 10426-3

Petroleum and natural gas industries — Cements and materials for well cementing — Part 3: Testing of deepwater well cement formulations

active, Most Current
Organization: CEN
Publication Date: 1 October 2019
Status: active
Page Count: 14
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
ICS Code (Extraction and processing of petroleum and natural gas): 75.020
scope:

This document provides procedures for testing well cements and cement blends for use in the petroleum and natural gas industries in a deepwater environment, or areas with a low seafloor temperature, or areas where low well temperatures exist.

This document supplements API RP 10B‑3, 2nd edition (2016), the requirements of which are applicable with the exceptions specified in this document.

This document excludes the mitigation of shallow water flow in deepwater wells.

NOTE This is addressed in API RP 65.

Document History

EN ISO 10426-3
October 1, 2019
Petroleum and natural gas industries — Cements and materials for well cementing — Part 3: Testing of deepwater well cement formulations
This document provides procedures for testing well cements and cement blends for use in the petroleum and natural gas industries in a deepwater environment, or areas with a low seafloor temperature,...
October 1, 2004
Petroleum and natural gas industries - Cements and materials for well cementing - Part 3: Testing of deepwater well cement formulations
A description is not available for this item.

References

Advertisement