DS/EN ISO 20504

Fine ceramics (advanced ceramics, advanced technical ceramics) – Mechanical properties of ceramic composites at room temperature – Determination of compressive properties (ISO 20504:2019)

active, Most Current
Buy Now
Organization: DS
Publication Date: 30 September 2019
Status: active
Page Count: 28
ICS Code (Advanced ceramics): 81.060.30
scope:

This document describes procedures for determination of the compressive behaviour of ceramic matrix composite materials with continuous fibre reinforcement at room temperature. This method applies to all ceramic matrix composites with a continuous fibre reinforcement, uni-directional (1D), bi-directional (2D) and tri-directional (xD, with 2 < x < 3), tested along one principal axis of reinforcement or off axis conditions. This method also applies to carbon-fibre-reinforced carbon matrix composites (also known as carbon/carbon or C/C). Two cases of testing are distinguished: compression between platens and compression using grips.

Document History

December 19, 2022
Fine ceramics (advanced ceramics, advanced technical ceramics) – Mechanical properties of ceramic composites at room temperature – Determination of compressive properties (ISO 20504:2022)
This document describes procedures for determination of the compressive behaviour of ceramic matrix composite materials with continuous fibre reinforcement at room temperature. This method applies to...
DS/EN ISO 20504
September 30, 2019
Fine ceramics (advanced ceramics, advanced technical ceramics) – Mechanical properties of ceramic composites at room temperature – Determination of compressive properties (ISO 20504:2019)
This document describes procedures for determination of the compressive behaviour of ceramic matrix composite materials with continuous fibre reinforcement at room temperature. This method applies to...
April 26, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) – Test method for compressive behaviour of continuous fibre-reinforced composites at room temperature
ISO 20504:2006 describes procedures for determination of the compressive behaviour of ceramic matrix composite materials with continuous fibre reinforcement at room temperature. This method applies...
Fine ceramics (advanced ceramics, advanced technical ceramics) – Mechanical properties of ceramic composites at room temperature – Determination of compressive properties (ISO/FDIS 20504:2019)
This International Standard describes procedures for determination of the compressive behaviour of ceramic matrix composite materials with continuous fibre reinforcement at room temperature. This...
Fine ceramics (advanced ceramics, advanced technical ceramics) – Mechanical properties of ceramic composites at room temperature – Determination of compressive properties (ISO/FDIS 20504:2022)
This document describes procedures for determination of the compressive behaviour of ceramic matrix composite materials with continuous fibre reinforcement at room temperature. This method applies to...

References

Advertisement