DS/EN ISO 13854
Safety of machinery – Minimum gaps to avoid crushing of parts of the human body (ISO 13854:2017)
| Organization: | DS |
| Publication Date: | 30 September 2019 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
ISO 13854:2017 enables the user (e.g. standard makers, designers of machinery) to avoid hazards from crushing zones. It specifies minimum gaps relative to parts of the human body and is applicable when adequate safety can be achieved by this method. ISO 13854:2017 is applicable to risks from crushing hazards only and is not applicable to other possible hazards, e.g. impact, shearing, drawing-in. NOTE - For impact, shearing, drawing-in hazards, additional or other measures are to be taken.
Document History