DS/EN ISO 3964
Dentistry – Coupling dimensions for handpiece connectors – Amendment 1: Interface dimensions (ISO 3964:2016/Amd 1:2018)
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 7 October 2019 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Dental instruments): | 11.060.25 |
scope:
ISO 3964:2016 specifies the coupling between handpieces and motors connected to dental units. ISO 3964:2016 specifies the nominal dimensions, tolerances and the extraction force of coupling systems for use between handpiece and motor which supply the handpiece with water, air and light and rotation energy.
Document History
DS/EN ISO 3964
October 7, 2019
Dentistry – Coupling dimensions for handpiece connectors – Amendment 1: Interface dimensions (ISO 3964:2016/Amd 1:2018)
ISO 3964:2016 specifies the coupling between handpieces and motors connected to dental units. ISO 3964:2016 specifies the nominal dimensions, tolerances and the extraction force of coupling systems...
December 8, 2016
Dentistry – Coupling dimensions for handpiece connectors (ISO 3964:2016)
ISO 3964:2016 specifies the coupling between handpieces and motors connected to dental units. ISO 3964:2016 specifies the nominal dimensions, tolerances and the extraction force of coupling systems...
Dentistry - Coupling dimensions for handpiece connectors (ISO/DIS 3964:2014)
This International Standard describes the coupling between handpieces and motors connected to dental units. This International Standard specifies the nominal dimensions, tolerances and the extraction...