DS/ISO 20884

Petroleum products – Determination of sulfur content of automotive fuels – Wavelength-dispersive X-ray fluorescence spectrometry

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 October 2019
Status: active
Page Count: 16
ICS Code (Gaseous fuels): 75.160.30
ICS Code (Petroleum products in general): 75.080
scope:

This document specifies a wavelength-dispersive X‑ray fluorescence (WDXRF) test method for the determination of the sulfur content of liquid, homogeneous automotive fuels from 5 mg/kg to 500 mg/ kg, which have a maximum oxygen content of 3,7 % (m/m). This product range covers diesel fuels containing up to about 30 % (V/V) fatty acid methyl esters (FAME) and motor gasolines containing up to about 10 % (V/V) ethanol, and synthetic fuels such as Hydrotreated Vegetable Oil (HVO) and Gas To Liquid (GTL) having sulfur contents in the range of 5 mg/kg to 45 mg/kg. NOTE 1 - Sulfur contents higher than 500 mg/kg can be determined after sample dilution. However, the precision was not established for diluted samples. Products with higher oxygen content show significant matrix effects, e.g. FAME used as biodiesel. Nevertheless, FAME may be analysed when the corresponding procedures are followed (see 5.3 and 8.1). Other products may be analysed with this test method. However, precision data for products other than those mentioned have not been established for this document. NOTE 2 - For the purposes of this document, the terms "% (m/m)" and "% (V/V)" are used to represent the mass fraction, μ, and the volume fraction, φ, of a material respectively.

Document History

October 5, 2021
Petroleum products – Determination of sulfur content of automotive fuels – Wavelength-dispersive X-ray fluorescence spectrometry – Amendment 1: Addition of the SSD detector to the Monochromatic excitation part of Table 1
This document specifies a wavelength-dispersive X‑ray fluorescence (WDXRF) test method for the determination of the sulfur content of liquid, homogeneous automotive fuels from 5 mg/kg to 500 mg/ kg,...
DS/ISO 20884
October 7, 2019
Petroleum products – Determination of sulfur content of automotive fuels – Wavelength-dispersive X-ray fluorescence spectrometry
This document specifies a wavelength-dispersive X‑ray fluorescence (WDXRF) test method for the determination of the sulfur content of liquid, homogeneous automotive fuels from 5 mg/kg to 500 mg/ kg,...
Petroleum products – Determination of sulfur content of automotive fuels – Wavelength-dispersive X-ray fluorescence spectrometry – AMENDMENT 1: Addition of the SSD detector to the Monochromatic Excitation part of Table 1
This document specifies a wavelength-dispersive X‑ray fluorescence (WDXRF) test method for the determination of the sulfur content of liquid, homogeneous automotive fuels from 5 mg/kg to 500 mg/ kg,...
Advertisement