DIN EN 60565

Underwater acoustics - Hydrophones - Calibration in the frequency range 0.01 Hz to 1 MHz (IEC 87/274/CDV:2004); German version prEN 60565:2004

inactive
Organization: DIN
Publication Date: 1 February 2005
Status: inactive
Page Count: 155
ICS Code (Electroacoustics): 17.140.50

Document History

August 1, 2007
Wasserschall - Hydrophone - Kalibrierung im Frequenzbereich von 0,01 Hz bis 1 MHz (IEC 60565:2006); Deutsche Fassung EN 60565:2007
A description is not available for this item.
DIN EN 60565
February 1, 2005
Underwater acoustics - Hydrophones - Calibration in the frequency range 0.01 Hz to 1 MHz (IEC 87/274/CDV:2004); German version prEN 60565:2004
A description is not available for this item.
Advertisement