DS/ETSI EN301908-3V13.1.1

IMT cellular networks; Harmonised Standard for access to radio spectrum; Part 3: CDMA Direct Spread (UTRA FDD) Base Stations (BS)

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 October 2019
Status: active
Page Count: 67
ICS Code (Telecommunications in general): 33.020
scope:

The present document applies to the following equipment types: 1) Stations for IMT 2000 CDMA Direct Spread (UTRA FDD). This radio equipment type is capable of operating in all or any part of the frequency bands given in table 1-1. Table 1-1: UTRA FDD Base Station operating bands UTRA FDD band Direction of transmission UTRA FDD Base Station operating bands I Transmit 2 110 MHz to 2 170 MHz Receive 1 920 MHz to 1 980 MHz III Transmit 1 805 MHz to 1 880 MHz Receive 1 710 MHz to 1 785 MHz VII Transmit 2 620 MHz to 2 690 MHz Receive 2 500 MHz to 2 570 MHz VIII Transmit 925 MHz to 960 MHz Receive 880 MHz to 915 MHz XX Transmit 791 MHz to 821 MHz Receive 832 MHz to 862 MHz XXII Transmit 3 510 MHz to 3 590 MHz Receive 3 410 MHz to 3 490 MHz XXXII (see notes 1 and 2) Transmit 1 452 MHz to 1 496 MHz Receive - NOTE 1: The down link frequenc(ies) of this band are paired with the uplink frequenc(ies) of the other FDD band (external) of the dual band configuration. NOTE 2: Radio equipment in band 32 is only allowed to operate between 1 452 MHz and 1 492 MHz. The present document covers requirements for UTRA FDD Base Stations for 3GPP Releases 99, 4, 5, 6, 7, 8, 9, 10, 11, 12 and 13. This includes the requirements for BS operating bands from 3GPP Release 14. NOTE: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.2] is given annex A.

Document History

DS/ETSI EN301908-3V13.1.1
October 14, 2019
IMT cellular networks; Harmonised Standard for access to radio spectrum; Part 3: CDMA Direct Spread (UTRA FDD) Base Stations (BS)
The present document applies to the following equipment types: 1) Stations for IMT 2000 CDMA Direct Spread (UTRA FDD). This radio equipment type is capable of operating in all or any part of the...
IMT cellular networks; Harmonised Standard for access to radio spectrum; Part 3: CDMA Direct Spread (UTRA FDD) Base Stations (BS)
The present document applies to the following equipment types: 1) Stations for IMT 2000 CDMA Direct Spread (UTRA FDD). This radio equipment type is capable of operating in all or any part of the...
IMT cellular networks; Harmonised Standard for access to radio spectrum; Part 3: CDMA Direct Spread (UTRA FDD) Base Stations (BS)
The present document applies to the following equipment types: 1) Stations for IMT 2000 CDMA Direct Spread (UTRA FDD). This radio equipment type is capable of operating in all or any part of the...
Advertisement