DSF/PREN ISO 23371

Anaesthetic and respiratory equipment – Cuff pressure indication devices (ISO/DIS 23371:2019)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 17
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

ISO 18190:2016 Clause 1 is replaced by the following This document specifies essential performance and safety requirements for cuff pressure indicator devices used to indicate the intracuff pressure of airway devices. Such devices are primarily designed to indicate the intracuff pressure of airway devices, such as supralaryngeal airways, tracheal tubes or tracheostomy tubes. This standard is also applicable to devices that combine intracuff pressure indication with a method of cuff inflation (such as a syringe or pump). The device may also provide a method of automatically maintaining cuff inflation at a specific pressure or within a pressure range.

Document History

June 7, 2022
Anaesthetic and respiratory equipment – Cuff pressure indication, control and regulation devices (ISO 23371:2022)
This document specifies essential performance and safety requirements for cuff pressure indicators used to indicate the intracuff pressure of airway devices, such as supralaryngeal airways, tracheal...
DSF/PREN ISO 23371
Anaesthetic and respiratory equipment – Cuff pressure indication devices (ISO/DIS 23371:2019)
ISO 18190:2016 Clause 1 is replaced by the following This document specifies essential performance and safety requirements for cuff pressure indicator devices used to indicate the intracuff pressure...
Advertisement