DSF/PREN 50708-3-1

Power transformers – Additional European requirements: Part 3-1 Large power transformer

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 17
scope:

The scope of this document is to define performance requirements of Large Power Transformers in compliance with prEN 50708 1 1:2019. NOTE - This document covers the transformers under the EU Regulation N. 548/2014 and Amendment of 2019, gives additional specific guidance for single phase transformers, autotransformers, multi winding transformers and for transformers with OD and OF cooling systems, necessary for the correct application of energy efficiency requirements to these categories of transformers.

Document History

May 25, 2020
Power transformers – Additional European requirements: Part 3-1 Large power transformer – General requirements
The scope of this document is to define performance requirements of Large Power Transformers in compliance with EN 50708-1-1:2020. NOTE – This document covers the transformers under Commission...
Power transformers – Additional European requirements – Part 3-1: Large power transformer – General requirements
The scope of this document is to define performance requirements of Large Power Transformers in compliance with EN 50708-1-1:2020.
DSF/PREN 50708-3-1
Power transformers – Additional European requirements: Part 3-1 Large power transformer
The scope of this document is to define performance requirements of Large Power Transformers in compliance with prEN 50708 1 1:2019. NOTE – This document covers the transformers under the EU...
Advertisement