CEI EN 50121-4

Railway applications - Electromagnetic compatibility Part 4: Emission and immunity of the signalling and telecommunications apparatus

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 September 2019
Status: active
Page Count: 6
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Railway engineering in general): 45.020
ICS Code (Electric traction equipment): 29.280

Document History

September 1, 2020
Railway applications - Electromagnetic compatibility Part 4: Emission and immunity of the signalling and telecommunications apparatus
A description is not available for this item.
CEI EN 50121-4
September 1, 2019
Railway applications - Electromagnetic compatibility Part 4: Emission and immunity of the signalling and telecommunications apparatus
A description is not available for this item.
April 1, 2018
Railway applications - Electromagnetic compatibility Part 4: Emission and immunity of the signalling and telecommunications apparatus
A description is not available for this item.
May 1, 2017
Railway applications - Electromagnetic compatibility Part 4: Emission and immunity of the signalling and telecommunications apparatus
This European Standard applies to signalling and telecommunication apparatus that is installed inside the railway environment. Signalling and telecommunication apparatus mounted in vehicles is...
July 1, 2016
Railway applications - Electromagnetic compatibility Part 4: Emission and immunity of the signalling and telecommunications apparatus
This European Standard applies to signalling and telecommunication apparatus that is installed inside the railway environment. Signalling and telecommunication apparatus mounted in vehicles is...
October 1, 2015
Railway applications - Electromagnetic compatibility Part 4: Emission and immunity of the signalling and telecommunications apparatus
This European Standard applies to signalling and telecommunication apparatus that is installed inside the railway environment. Signalling and telecommunication apparatus mounted in vehicles is...
August 1, 2007
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
La presente Norma si applica alle apparecchiature di segnalamento e di telecomunicazione installate in ambiente ferroviario. La Norma stabilisce i limiti di emissione e di immunità e fornisce i...
June 1, 2007
Applicazioni ferroviarie, tranviarie, filoviarie e metropolitane - Compatibilità elettromagnetica - Parte 4: Emissione ed immunità delle apparecchiature di segnalamento e telecomunicazioni
La presente Norma si applica alle apparecchiature di segnalamento e di telecomunicazione installate in ambiente ferroviario. La Norma stabilisce i limiti di emissione e di immunità e fornisce i...
May 1, 2001
Applicazioni ferroviarie, tranviarie, filoviarie e metropolitane - Compatibilità elettromagnetica - Parte 4: Emissione ed immunità delle apparecchiature di segnalamento e telecomunicazioni
Questa norma si applica ad apparecchiature di segnalamento e telecomunicazioni installate in ambiente ferroviario. Le apparecchiature di segnalamento e telecomunicazioni montate sui veicoli sono...
December 1, 1997
Applicazioni ferroviarie - Compatibilità elettromagnetica - Parte 4: Emissione ed immunita' delle apparecchiature di segnalamento e telecomunicazioni
La presente serie di Norme sperimentali definisce i limiti di emissione e di immunità per la compatibilità elettromagnetica del sistema ferroviario (incluso quello tranviario, filoviario e...
Advertisement