DIN EN 1964-1
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litre up to and including 150 litres - Part 1: Cylinders made of seamless steel with an Rm value of less than 1100 MPa; German version EN 1964-1:1999
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 March 1999 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Pressure vessels): | 23.020.30 |
Document History
DIN EN 1964-1
March 1, 1999
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litre up to and including 150 litres - Part 1: Cylinders made of seamless steel with an Rm value of less than 1100 MPa; German version EN 1964-1:1999
A description is not available for this item.