AWS - A5.01M/A5.01:2019
Welding and Brazing Consumables — Procurement of Filler Metals and Fluxes
| Organization: | AWS |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Welding consumables): | 25.160.20 |
| ISBN (print): | 978-1-64322-068-0 |
| ISBN (pdf): | 978-1-64322-069-7 |
scope:
1.1 This standard identifies various information necessary for communication between a purchaser and a supplier of welding or brazing consumables. This standard, together with an AWS, ISO, or other recognized welding or brazing consumable standard, provides a method for preparing those specific details needed for welding and brazing consumable procurement which consist of the following: (1) the welding or brazing consumable classification (selected from the pertinent AWS, ISO, or other applicable welding or brazing consumable standard); (2) the lot class (selected from Clause 4 of this standard), (3) the testing schedule (selected from Clause 5 of this standard). Selection of the specific welding or brazing consumable classification, lot class, and testing schedule will depend upon the requirements of the application for which the consumable is being procured
abstract:
This document provides a means by which the information needed for the procurement of welding and brazing consumables to a filler metal specification can be stated clearly, concisely, and... View More
Document History