DIN 40435
Machine taps for tapped holes (EG) for wire thread inserts for ISO metric screw threads according to DIN 8140 - Coarse pitch threads EG M2 to EG M52 and fine pitch threads EG M8 x 1 to EG M48 x 3 - Dimensions
inactive
| Organization: | DIN |
| Publication Date: | 1 February 2001 |
| Status: | inactive |
| ICS Code (Taps and threading dies): | 25.100.50 |
Document History
July 1, 2003
Maschinengewindebohrer fuer das Aufnahmegewinde (EG) fuer Gewindeeinsaetze aus Draht fuer Metrische ISO-Gewinde nach DIN 8140 - Aufnahme-Regelgewinde EG M2 bis EG M52 und Aufnahme-Feingewinde EG M8 × 1 bis EG M48 × 3 - Masse
A description is not available for this item.
DIN 40435
February 1, 2001
Machine taps for tapped holes (EG) for wire thread inserts for ISO metric screw threads according to DIN 8140 - Coarse pitch threads EG M2 to EG M52 and fine pitch threads EG M8 x 1 to EG M48 x 3 - Dimensions
A description is not available for this item.