DIN EN 12457-4

Characterization of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 4: One stage batch test at a liquid to solid ratio of 10 l/kg with particle size below 10 mm (without or with size reduction); German version prEN 12457-4:1999

inactive
Organization: DIN
Publication Date: 1 February 2000
Status: inactive
ICS Code (Solid wastes): 13.030.10
ICS Code (Liquid wastes. Sludge): 13.030.20

Document History

January 1, 2003
Characterization of waste - Leaching; Compliance test for leaching of granular waste materials and sludges - Part 4: One stage batch test at a liquid to solid ratio of 10 l/kg for materials with particle size below 10 mm (without or with limited size reduction); German version EN 12457-4:2002
A description is not available for this item.
DIN EN 12457-4
February 1, 2000
Characterization of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 4: One stage batch test at a liquid to solid ratio of 10 l/kg with particle size below 10 mm (without or with size reduction); German version prEN 12457-4:1999
A description is not available for this item.
Advertisement