DIN EN 14423

Clamp type coupling assemblies for use with DN 15 to DN 50 steam hoses rated for pressures up to 18 bar; German version prEN 14423:2002

inactive
Organization: DIN
Publication Date: 1 May 2002
Status: inactive
ICS Code (Hoses and hose assemblies): 23.040.70

Document History

November 1, 2019
Schlaucharmaturen mit Klemmfassung fuer Dampf bis 18 bar; Deutsche Fassung EN 14423:2013+A2:2019
A description is not available for this item.
August 1, 2018
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar; German and English version EN 14423:2013+A1:2016/prA2:2018
A description is not available for this item.
December 1, 2016
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar; German version EN 14423:2013+A1:2016
Diese Europäische Norm legt die Ausführung, Werkstoffe und Maße für Schlaucharmaturen mit Klemmfassung für Schläuche für Dampf und Heißwasser mit Nennmaßen DN 15 bis DN 50 fest. Sie deckt die...
February 1, 2016
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar; German and English version EN 14423:2013/prA1:2016
A description is not available for this item.
September 1, 2013
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar; German version EN 14423:2013
Diese Europäische Norm legt die Ausführung, Werkstoffe und Maße für Schlaucharmaturen mit Klemmfassung für Schläuche für Dampf und Heißwasser DN 15 bis DN 50 fest, die für Drücke bis 18 bar1)...
November 1, 2010
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar; German version prEN 14423:2010
A description is not available for this item.
February 1, 2005
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar; German version EN 14423:2004
A description is not available for this item.
DIN EN 14423
May 1, 2002
Clamp type coupling assemblies for use with DN 15 to DN 50 steam hoses rated for pressures up to 18 bar; German version prEN 14423:2002
A description is not available for this item.
Advertisement