FORD WSS-M33J7-A2

ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET CLEARCOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS WITH WSS-M33J7-A1, ETCH RESISTANT, EXTERIOR***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 14 November 2002
Status: inactive
Page Count: 21
scope:

1. SCOPE

The materials defined by these specifications are coatings which consist of a pigmented thermoset basecoat enamel over which is applied a clear or tinted clear thermoset clearcoat in a wet-on-wet process. These materials are monobaked. Unique tricoat colors are also included in these specifications. Tricoat colors consist of a pigmented basecoat followed by a non-hiding midcoat over which is applied a clear or tinted clear. Tricoat colors may be processed wet-on- wet-on-wet application and monobaked or in a wet on bake operation.

Document History

November 27, 2023
ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET CLEARCOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS WITH WSS-M33J7-A1, ETCH RESISTANT, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
March 28, 2023
ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET CLEARCOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS WITH WSS-M33J7-A1, ETCH RESISTANT, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are coatings which consist of a pigmented thermoset basecoat enamel over which is applied a clear or tinted clear thermoset clearcoat in a wet-on-wet...
April 5, 2022
ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET CLEARCOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS WITH WSS-M33J7-A1, ETCH RESISTANT, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are coatings which consist of a pigmented thermoset basecoat enamel over which is applied a clear or tinted clear thermoset clearcoat in a wet-on-wet...
FORD WSS-M33J7-A2
November 14, 2002
ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET CLEARCOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS WITH WSS-M33J7-A1, ETCH RESISTANT, EXTERIOR***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are coatings which consist of a pigmented thermoset basecoat enamel over which is applied a clear or tinted clear thermoset clearcoat in a...

References

Advertisement