DIN EN 60424-1

Guidance for the specification of limits relevant to surface irregularities of ferrite cores - Part 1: Generic specification (IEC 51/491/CDV:1997); German version prEN 60424-1:1997

inactive
Organization: DIN
Publication Date: 1 January 1998
Status: inactive
ICS Code (Magnetic components): 29.100.10

Document History

October 1, 2016
Ferrite cores - Guidelines on the limits of surface irregularities - Part 1: General specification (IEC 60424-1:2015); German version EN 60424-1:2016
Dieser Teil der IEC 60424 enthält einen Leitfaden für Grenzwerte von sichtbaren Beschädigungen der Kernoberfläche bei Ferritkernen. Diese Norm sollte als eine allgemeine Spezifikation betrachtet...
May 1, 2013
Ferrite cores - Guidelines on the limits of surface irregularities - Part 1: General Specification (IEC 51/1025/CD:2013)
A description is not available for this item.
June 1, 2000
Ferrite cores - Guide on the limits of surface irregularities - Part 1: General specification (IEC 60424-1:1999); German version EN 60424-1:1999
A description is not available for this item.
DIN EN 60424-1
January 1, 1998
Guidance for the specification of limits relevant to surface irregularities of ferrite cores - Part 1: Generic specification (IEC 51/491/CDV:1997); German version prEN 60424-1:1997
A description is not available for this item.
Advertisement