DIN EN 4009

Aerospace series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) - Classification: 1550 MPa (at ambient temperature)/650 °C

inactive
Organization: DIN
Publication Date: 1 March 1995
Status: inactive
ICS Code (Bolts, screws, studs): 49.030.20

Document History

March 1, 2006
Luft- und Raumfahrt - Zwoelfkant-Passschrauben, mittlere Gewindelaenge, aus hochwarmfester Nickelbasislegierung NI-PH2601 (Inconel 718) - Klasse: 1550 MPa (bei Raumtemperatur)/650 °C; Deutsche und Englische Fassung EN 4009:2004
A description is not available for this item.
DIN EN 4009
March 1, 1995
Aerospace series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) - Classification: 1550 MPa (at ambient temperature)/650 °C
A description is not available for this item.
Advertisement