DIN IEC 60086-2/A1

Primary batteries - Part 2: Physical and electrical specifications; Addition of a digital camera test for the LR6 battery type, addition of hearing aid tests for the PR41, PR44, PR48 and PR70 battery types, and change load non smoke detector test for the 6F22 and 6LR61 battery types (IEC 35/1185/CD:2002)

inactive, Most Current
Organization: DIN
Publication Date: 1 May 2003
Status: inactive
Page Count: 12
ICS Code (Primary cells and batteries): 29.220.10

Document History

DIN IEC 60086-2/A1
May 1, 2003
Primary batteries - Part 2: Physical and electrical specifications; Addition of a digital camera test for the LR6 battery type, addition of hearing aid tests for the PR41, PR44, PR48 and PR70 battery types, and change load non smoke detector test for the 6F22 and 6LR61 battery types (IEC 35/1185/CD:2002)
A description is not available for this item.
Advertisement