DIN EN 301461

Fixed Radio Systems - Point-to-point equipment - High capacity fixed radio systems carrying SDH signals (2 × STM-1) in frequency bands with 40 MHz channel spacing and using Co-channel Dual Polarized (CCDP) operation (Endorsement of the English version EN 301461 V 1.2.1 (2001-02) as German standard)

inactive
Organization: DIN
Publication Date: 1 January 2002
Status: inactive
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30

Document History

November 1, 2003
Feste Funksysteme - Punkt-zu-Punkt-Einrichtungen - Feste Funksysteme mit hoher Kapazitaet fuer SDH-Signale (2 × STM-1) in Frequenzbaendern mit 40 MHz Kanalabstand und CCDP-Betrieb (Anerkennung der Englischen Fassung EN 301461 V 1.3.1 (2002-11) als Deutsche Norm)
A description is not available for this item.
DIN EN 301461
January 1, 2002
Fixed Radio Systems - Point-to-point equipment - High capacity fixed radio systems carrying SDH signals (2 × STM-1) in frequency bands with 40 MHz channel spacing and using Co-channel Dual Polarized (CCDP) operation (Endorsement of the English version EN 301461 V 1.2.1 (2001-02) as German standard)
A description is not available for this item.
March 1, 2001
Fixed Radio Systems - Point-to-point equipment - High capacity fixed radio systems carrying SDH signals (2 × STM-1) in frequency bands with 40 MHz channel spacing and using Co-channel Dual Polarized (CCDP) operation (Endorsement of the English version EN 301461 V 1.1.1 (2000-09) as German standard)
A description is not available for this item.
Advertisement