ETSI - EN 301 776

Broadband Private Integrated Services Network (B-PISNs); Inter-Exchange Signalling Protocol; Separated Bearer Control (SBC)

inactive
Organization: ETSI
Publication Date: 1 February 2000
Status: inactive
Page Count: 29
scope:

The present document defines the signalling protocol for the purpose of bearer control at the Q-reference point between Private Integrated Services Network Exchanges (PINXs) connected together within a Broadband Private Integrated Services Network (B-PISN) employing Asynchronous Transfer Mode (ATM). The present document is part of the B-QSIG signalling system.

The present document specifies the essential features, procedures, and messages required for establishing, maintaining and clearing of bearer connections to point-to-point multiconnection calls at the B-QSIG interface in a functionally separated call and bearer control environment. Bearers are controlled independently by means of a separated call control protocol. The separated call control protocol is assumed to be that specified in ECMA-294 [4].

The present document is applicable to PINXs that support separated call and bearer control protocol at the Q reference point. The Q reference point is defined in ISO/IEC 11579-1 [2].

Document History

August 1, 2000
Broadband Private Integrated Services Network (B-PISNs); Inter-Exchange Signalling Protocol; Separated Bearer Control (SBC)
A description is not available for this item.
EN 301 776
February 1, 2000
Broadband Private Integrated Services Network (B-PISNs); Inter-Exchange Signalling Protocol; Separated Bearer Control (SBC)
The present document defines the signalling protocol for the purpose of bearer control at the Q-reference point between Private Integrated Services Network Exchanges (PINXs) connected together within...

References

Advertisement