NAVISTAR - CEMS HT-1
Test Method - Mechanical Properties of P/M Parts
inactive
| Organization: | NAVISTAR |
| Publication Date: | 1 April 2002 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1.0 SCOPE:
This is a test method for determining the crush or fracture strength of a powder metal part.
1.1 No prior testing will be allowed on any specimen to be subjected to any of these tests.
1.2 Rate of load application for all tests will be 0.025 inch (0.64 mm) per minute.
Document History
December 1, 2015
VOID - Test Method - Mechanical Properties of P/M Parts
A description is not available for this item.
CEMS HT-1
April 1, 2002
Test Method - Mechanical Properties of P/M Parts
1.0 SCOPE:
This is a test method for determining the crush or fracture strength of a powder metal part.
1.1 No prior testing will be allowed on any specimen to be subjected to any of these tests....
July 1, 1999
Test Method - Mechanical Properties of P/M Parts
1.0 SCOPE: This is a method for determining the crash or fracture strength of a powder metal part.