DIN EN ISO 283-1
Textile conveyor belts - Full thickness tensile testing - Part 1: Determination of tensile strength, elongation at break and elongation at the reference load (ISO 283-1:2000); German version EN ISO 283-1:2000
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 January 2001 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Components for conveyors): | 53.040.20 |
Document History
DIN EN ISO 283-1
January 1, 2001
Textile conveyor belts - Full thickness tensile testing - Part 1: Determination of tensile strength, elongation at break and elongation at the reference load (ISO 283-1:2000); German version EN ISO 283-1:2000
A description is not available for this item.