DIN EN ISO 8308

Rubber and plastics hoses and tubing - Determination of transmission of liquids through hose and tubing walls (ISO 8308:2006); German version prEN ISO 8308:2007

inactive
Organization: DIN
Publication Date: 1 January 2008
Status: inactive
Page Count: 12
ICS Code (Hoses and hose assemblies): 23.040.70

Document History

February 1, 2016
Rubber and plastics hoses and tubing - Determination of transmission of liquids through hose and tubing walls (ISO 8308:2015); German version EN ISO 8308:2015
Diese Internationale Norm legt zwei Verfahren zur Bestimmung der Durchlässigkeit von Schlauchwandungen von Schläuchen mit und ohne Einlagen gegenüber Flüssigkeiten fest. Beide Verfahren sind für...
October 1, 2015
Rubber and plastics hoses and tubing - Determination of transmission of liquids through hose and tubing walls (ISO/FDIS 8308:2015); German and English version FprEN ISO 8308:2015
A description is not available for this item.
Rubber and plastics hoses and tubing - Determination of transmission of liquids through hose and tubing walls (ISO 8308:2006); German version EN ISO 8308:2008; Corrigendum to DIN EN ISO 8308:2008-06
A description is not available for this item.
June 1, 2008
Rubber and plastics hoses and tubing - Determination of transmission of liquids through hose and tubing walls (ISO 8308:2006); German version EN ISO 8308:2008
A description is not available for this item.
DIN EN ISO 8308
January 1, 2008
Rubber and plastics hoses and tubing - Determination of transmission of liquids through hose and tubing walls (ISO 8308:2006); German version prEN ISO 8308:2007
A description is not available for this item.
January 1, 1996
Rubber and plastics hoses and tubing - Determination of transmission of liquids through hose and tubing walls (ISO 8308:1993); German version EN ISO 8308:1995
A description is not available for this item.
Advertisement