DIN EN 4498

Aerospace series - Bolts, large hexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated, with aluminium pigmented coating, Classification: 1550 MPa (at ambient temperature)/315 °C

inactive
Organization: DIN
Publication Date: 1 February 2000
Status: inactive
ICS Code (Bolts, screws, studs): 49.030.20

Document History

January 1, 2007
Luft- und Raumfahrt - Sechskant-Passschrauben, mittlere Gewindelaenge, aus hochwarmfester Nickelbasislegierung, passiviert, mit aluminiumpigmentierter Beschichtung, Klasse: 1 550 MPa (bei Raumtemperatur)/315 °C; Deutsche und Englische Fassung EN 4498:2005
A description is not available for this item.
DIN EN 4498
February 1, 2000
Aerospace series - Bolts, large hexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated, with aluminium pigmented coating, Classification: 1550 MPa (at ambient temperature)/315 °C
A description is not available for this item.
Advertisement