DIN EN 300330

Electromagnetic compatibility and Radio spectrum Matters (ERM) - Short Range Devices (SRD) - Technical characteristics and test methods for radio equipment in the frequency range 9 kHz to 25 MHz and inductive loop systems in the frequency range 9 kHz to 30 MHz (Endorsement of the English version EN 300330 V 1.2.2 (1999-05) as German standard)

inactive
Organization: DIN
Publication Date: 1 July 2000
Status: inactive
ICS Code (Other equipment for radiocommunications): 33.060.99
ICS Code (Electromagnetic compatibility in general): 33.100.01

Document History

DIN EN 300330
July 1, 2000
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Short Range Devices (SRD) - Technical characteristics and test methods for radio equipment in the frequency range 9 kHz to 25 MHz and inductive loop systems in the frequency range 9 kHz to 30 MHz (Endorsement of the English version EN 300330 V 1.2.2 (1999-05) as German standard)
A description is not available for this item.
Advertisement