DIN EN 1726-2
Safety of industrial trucks - Self propelled trucks up to and including 10000 kg capacity and tractors with a drawbar pull up to and including 20000 N - Part 2: Additional requirements for trucks with elevating operator position and trucks specifically designed to travel with elevated loads; German version prEN 1726-2:1995
inactive
| Organization: | DIN |
| Publication Date: | 1 November 1995 |
| Status: | inactive |
| ICS Code (Industrial trucks): | 53.060 |
Document History
February 1, 2001
Safety of industrial trucks - Self-propelled trucks up to and including 10000 kg capacity and tractors with a drawbar pull up to and including 20000 N - Part 2: Additional requirements for trucks with elevating operator position and trucks specifically designed to travel with elevated loads; German version EN 1726-2:2000
A description is not available for this item.
DIN EN 1726-2
November 1, 1995
Safety of industrial trucks - Self propelled trucks up to and including 10000 kg capacity and tractors with a drawbar pull up to and including 20000 N - Part 2: Additional requirements for trucks with elevating operator position and trucks specifically designed to travel with elevated loads; German version prEN 1726-2:1995
A description is not available for this item.