DIN EN ISO 389-5

Acoustics - Reference zero for the calibration of audiometric equipment - Part 5: Reference equivalent threshold sound pressure levels for pure tones in the frequence range 8 kHz to 16 kHz (ISO/TR 389-5:1998); German version EN ISO 389-5:1999

inactive
Organization: DIN
Publication Date: 1 June 2000
Status: inactive
Page Count: 8
ICS Code (Noise with respect to human beings): 13.140

Document History

May 1, 2007
Acoustics - Reference zero for the calibration of audiometric equipment - Part 5: Reference equivalent threshold sound pressure levels for pure tones in the frequency range 8 kHz to 16 kHz (ISO 389-5:2006); German version EN ISO 389-5:2006
A description is not available for this item.
DIN EN ISO 389-5
June 1, 2000
Acoustics - Reference zero for the calibration of audiometric equipment - Part 5: Reference equivalent threshold sound pressure levels for pure tones in the frequence range 8 kHz to 16 kHz (ISO/TR 389-5:1998); German version EN ISO 389-5:1999
A description is not available for this item.
Advertisement