SN - NS-EN ISO 15156-2:2003/AC:2006

Corrigendum AC - Petroleum, petrochemical and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and the use of cast irons (ISO 15156-2:2003/Cor.1:2005)

inactive, Most Current
Organization: SN
Publication Date: 1 May 2006
Status: inactive
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10

Document History

NS-EN ISO 15156-2:2003/AC:2006
May 1, 2006
Corrigendum AC - Petroleum, petrochemical and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and the use of cast irons (ISO 15156-2:2003/Cor.1:2005)
A description is not available for this item.
Advertisement