ASTM International - ASTM A532/A532M-10(2019)
Standard Specification for Abrasion-Resistant Cast Irons
| Organization: | ASTM International |
| Publication Date: | 1 November 2019 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Iron and steel castings): | 77.140.80 |
scope:
1.1 This specification covers a group of white cast irons that have been alloyed to secure high resistance to abrasive wear in the applications of the mining, milling, earth-handling, and manufacturing industries.
1.2 Simple and low-alloy white cast irons that consist essentially of iron carbides and pearlite are specifically excluded from this specification.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification deals with abrasion-resistant cast irons used for mining, milling, earth-handling, and manufacturing industries. These alloys may be made by melting process and shall have... View More
Document History