ASTM International - ASTM C1676/C1676M-19

Standard Specification for Microporous Thermal Insulation

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2019
Status: inactive
Page Count: 5
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

1.1 This specification covers the composition, physical properties, and product forms of microporous thermal insulation for use on surfaces at temperatures from 80°C [176°F] up to 1150°C [2102°F], unless otherwise agreed upon by the manufacturer and purchaser.

1.2 This specification only covers microporous thermal insulation comprising compacted powder, fibers and opacifiers.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

April 1, 2025
Standard Specification for Microporous Thermal Insulation
1.1 This specification covers the composition, physical properties, and product forms of microporous thermal insulation for use on surfaces at temperatures from 80°C [176°F] up to 1150°C [2102°F],...
June 1, 2023
Standard Specification for Microporous Thermal Insulation
1.1 This specification covers the composition, physical properties, and product forms of microporous thermal insulation for use on surfaces at temperatures from 80°C [176°F] up to 1150°C [2102°F],...
ASTM C1676/C1676M-19
September 1, 2019
Standard Specification for Microporous Thermal Insulation
1.1 This specification covers the composition, physical properties, and product forms of microporous thermal insulation for use on surfaces at temperatures from 80°C [176°F] up to 1150°C [2102°F],...
September 1, 2014
Standard Specification for Microporous Thermal Insulation
1.1 This specification covers the composition, physical properties, and product forms of microporous thermal insulation for use on surfaces at temperatures from 80°C [176°F] up to 1150°C [2102°F],...
Advertisement