AFNOR - NF EN ISO 10893-10
Non destructive testing of steel tubes - Part 10 : automated full peripheral ultrasonic testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of longitudinal and/or transverse imperfections
active
| Organization: | AFNOR |
| Publication Date: | 1 May 2011 |
| Status: | active |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
Document History
July 8, 2020
Non-destructive testing of steel tubes - Part 10 : automated full peripheral ultrasonic testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of longitudinal and/or transverse imperfections - Amendment 1 : change of ultrasonic test frequency - change of acceptance criteria
A description is not available for this item.
NF EN ISO 10893-10
May 1, 2011
Non destructive testing of steel tubes - Part 10 : automated full peripheral ultrasonic testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of longitudinal and/or transverse imperfections
A description is not available for this item.