DIN EN 4180

Aerospace series - Titanium and titanium alloys - Circular tubes for fluids; large tolerances; diameter 4 mm ≤ D ≤ 40 mm, thickness 0,4 mm ≤ a ≤ 2 mm; dimensions

inactive
Organization: DIN
Publication Date: 1 January 1995
Status: inactive
ICS Code (Aerospace fluid systems and components): 49.080

Document History

May 1, 2003
Aerospace series - Circular tubes, for fluids in titanium and titanium alloys - Wide tolerances; Diameter 4 mm ≤ D ≤ 40 mm; Dimensions; German and English version EN 4180:2001
A description is not available for this item.
DIN EN 4180
January 1, 1995
Aerospace series - Titanium and titanium alloys - Circular tubes for fluids; large tolerances; diameter 4 mm ≤ D ≤ 40 mm, thickness 0,4 mm ≤ a ≤ 2 mm; dimensions
A description is not available for this item.
Advertisement