DIN 42523-3

Three-phase dry-type distribution transformers 50 Hz, from 100 to 2500 kVA, with highest voltage for equipment not exceeding 36 kV - Part 3: Determination of the power rating of a transformer loaded with non-sinusoidal current; German version HD 538.3 S1:1997

inactive, Most Current
Organization: DIN
Publication Date: 1 December 1997
Status: inactive
Page Count: 5
ICS Code (Transformers. Reactors): 29.180

Document History

DIN 42523-3
December 1, 1997
Three-phase dry-type distribution transformers 50 Hz, from 100 to 2500 kVA, with highest voltage for equipment not exceeding 36 kV - Part 3: Determination of the power rating of a transformer loaded with non-sinusoidal current; German version HD 538.3 S1:1997
A description is not available for this item.
Advertisement