DIN EN 301215-2

Fixed radio systems - Point to multipoint antennas; Antennas for point-to-multipoint fixed radio systems in the 11 GHz to 60 GHz band - Part 2: 24 GHz to 30 GHz (Endorsement of the English version EN 301215-2 V 1.2.1 (2000-11) as German Standard)

inactive
Organization: DIN
Publication Date: 1 October 2001
Status: inactive
ICS Code (Aerials): 33.120.40

Document History

September 1, 2003
Fixed Radio Systems - Point-to-Multipoint Antennas - Antennas for point-to-multipoint fixed radio systems in the 11 GHz to 60 GHz band - Part 2: 24 GHz to 30 GHz (Endorsement of the English version EN 301215-2 V 1.3.1 (2002-06) as German standard)
A description is not available for this item.
DIN EN 301215-2
October 1, 2001
Fixed radio systems - Point to multipoint antennas; Antennas for point-to-multipoint fixed radio systems in the 11 GHz to 60 GHz band - Part 2: 24 GHz to 30 GHz (Endorsement of the English version EN 301215-2 V 1.2.1 (2000-11) as German Standard)
A description is not available for this item.
December 1, 2000
Fixed Radio Systems - Point to Multipoint Antennas; Antennas for point-to-multipoint fixed radio systems in the 11 GHz to 60 GHz band - Part 2: 24 GHz to 30 GHz (Endorsement of the English version EN 301215-2 V 1.1.1 (2000-06) as German standard)
A description is not available for this item.
Advertisement