ASTM International - ASTM C1101/C1101M-06(2012)
Standard Test Methods for Classifying the Flexibility or Rigidity of Mineral Fiber Blanket and Board Insulation
| Organization: | ASTM International |
| Publication Date: | 1 May 2012 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
significance And Use:
Classification of insulation relative to flexibility or rigidity is useful in establishing installation and application characteristics.
scope:
1.1 These test methods cover the procedures for the classification of mineral fiber insulation as flexible, resilient flexible, semirigid, or rigid.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History