DIN EN 4352
Aerospace series - Bolts, double hexagon head with lockwire holes - Relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated; classification: 1550 MPa (at ambient temperature)/425 °C
inactive
| Organization: | DIN |
| Publication Date: | 1 June 1999 |
| Status: | inactive |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
March 1, 2006
Luft- und Raumfahrt - Zwoelfkantschrauben mit Loechern fuer Sicherungsdraht, Duennschaft, langes Gewinde, aus hochwarmfester Nickelbasislegierung, NI-PH2601 (Inconel 718), MoS2-beschichtet - Klasse 1550 MPa (bei Raumtemperatur) /425 °C; Deutsche und Englische Fassung EN 4352:2004
A description is not available for this item.
DIN EN 4352
June 1, 1999
Aerospace series - Bolts, double hexagon head with lockwire holes - Relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated; classification: 1550 MPa (at ambient temperature)/425 °C
A description is not available for this item.