DSF/FprEN ISO 10943

Ophthalmic instruments - Indirect ophthalmoscopes (ISO/FDIS 10943:2011)

inactive
Organization: DS
Status: inactive
Page Count: 14
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This International Standard, together with ISO 15004-1 and ISO 15004-2, specifies minimum requirements and test methods for hand-held, spectacle-type, and head-worn indirect ophthalmoscopes for observing indirect images of the eye fundus. This International Standard takes precedence over ISO 15004-1 and ISO 15004-2, if differences exist. This International Standard is not applicable to condensing lenses used for indirect ophthalmoscopy or to accessories. This International Standard is not applicable to table-mounted instruments such as Gullstrand ophthalmoscopes and their derivatives, nor to ophthalmoscopes primarily intended for image capture and/or processing such as those based on scanning laser techniques.

Document History

January 23, 2023
Ophthalmic instruments – Indirect ophthalmoscopes (ISO 10943:2023)
This document, together with ISO 15004-1 and ISO 15004-2, specifies minimum requirements and test methods for hand-held, spectacle-type, and head-worn indirect ophthalmoscopes for observing indirect...
September 30, 2011
Ophthalmic instruments - Indirect ophthalmoscopes
This International Standard, together with ISO 15004-1 and ISO 15004-2, specifies minimum requirements and test methods for hand-held, spectacle-type, and head-worn indirect ophthalmoscopes for...
June 23, 2006
Ophthalmic instruments - Indirect ophthalmoscopes
This Standard, together with ISO 15004-1 and ISO 15004-2 , specifies requirements and test methods for hand-held, spectacle-type, and head worn indirect ophthalmoscopes for observing indirect images...
June 30, 1998
Ophthalmic instruments - Indirect ophtalmoscopes
This International Standard, together with ISO/DIS 15004, specifies requirements and test methods for hand-held, spectacle-type, and head worn indirect ophthalmoscopes for observing indirect images...
Ophthalmic instruments – Indirect ophthalmoscopes (ISO/DIS 10943:2021)
ISO 10943:2011 specifies minimum requirements and test methods for hand-held, spectacle-type, and head-worn indirect ophthalmoscopes for observing indirect images of the eye fundus. ISO 10943:2011 is...
Ophthalmic instruments - Indirect ophthalmoscopes (ISO/FDIS 10943:2005), (November 5, 1998)
A description is not available for this item.
DSF/FprEN ISO 10943
Ophthalmic instruments - Indirect ophthalmoscopes (ISO/FDIS 10943:2011)
This International Standard, together with ISO 15004-1 and ISO 15004-2, specifies minimum requirements and test methods for hand-held, spectacle-type, and head-worn indirect ophthalmoscopes for...
Advertisement